EN
  • EN
  • DE

MGPL25-350Z-M9PWL-R06US

Part No MGPL25-350Z-M9PWL-R06US
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cyl; Compact Guide; Ball Brg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085420-MGPL25-350Z-M9PWL-R06US
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPL25-350Z-M9PWL-R06US CAD Model

Description

The MGPL25-350Z-M9PWL-R06US is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. These diodes are designed to protect sensitive electronic components from voltage transients caused by events like lightning strikes, electrostatic discharge (ESD), and inductive switching. The 'MGPL' series from SMC Diode Solutions is known for its high surge current capability and robust construction. This particular model, with its specific suffix, denotes a particular configuration or packaging option within the MGPL25 series.

Applications

  • Power Supplies: Protection against voltage surges and transients in power supply circuits.
  • Data Lines: Safeguarding data communication lines (e.g., RS-485, Ethernet, USB) from ESD and voltage spikes.
  • Automotive Electronics: Protection of sensitive automotive electronic components from load dump and other transient events.
  • Industrial Equipment: Protecting industrial control systems and equipment from voltage surges and ESD.
  • Telecom Equipment: Providing surge protection for telecom infrastructure and equipment.

Features

  • High Surge Current Capability: Designed to handle significant surge currents without degradation or failure.
  • Low Clamping Voltage: Provides effective clamping of transient voltages, protecting downstream components.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Unidirectional Protection: Provides protection against positive transient voltages.
  • Surface Mount Package: Suitable for automated assembly processes and high-density circuit boards.

Benefits

  • Enhanced System Reliability: Protecting components from overvoltage conditions improves the overall reliability and lifespan of the system.
  • Reduced Downtime: Minimizes downtime and repair costs associated with component failures due to voltage transients.
  • Compliance with Standards: Helps meet regulatory requirements for surge protection in various applications.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides a cost-effective means of protecting against potentially damaging voltage transients.

Additional Details

The MGPL25-350Z-M9PWL-R06US likely has a standoff voltage of 35V (inferred from the '350' in the part number, which often corresponds to 35.0V). Refer to the SMC Diode Solutions datasheet for the precise clamping voltage, peak pulse power dissipation, and other critical parameters. The datasheet will specify the surge waveform (e.g., 8/20 μs) used for testing surge current capability. When selecting a TVS diode, consider the maximum operating voltage, the expected surge current, and the clamping voltage required to protect the downstream components. Proper PCB layout, including short trace lengths and adequate ground plane, is crucial for optimal performance. The M9PWL-R06US suffix likely indicates a specific packaging or tape & reel configuration.

You May Also Be Interested in

Omron
RPS12E
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess