EN
  • EN
  • DE

MDBB50-365

Part No MDBB50-365
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc mb Base Cylinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048327-MDBB50-365
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDBB50-365 CAD Model

Description

The MDBB50-365 is a single-phase bridge rectifier manufactured by SMC Diode Solutions. It is designed to convert alternating current (AC) to direct current (DC). This component is typically used in power supplies, battery chargers, and other applications requiring DC power from an AC source.

Applications

  • Power supplies: Converts AC voltage from the mains to DC voltage for electronic devices.
  • Battery chargers: Rectifies AC voltage to charge batteries in various applications.
  • Motor drives: Provides DC power for controlling motors in industrial equipment.
  • LED lighting: Supplies DC power to LED lighting systems.
  • Renewable energy systems: Rectifies AC output from solar panels or wind turbines to charge batteries or power DC loads.

Features

  • High surge current capability: Withstands high surge currents without damage.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Ensures stable and consistent performance.
  • Compact size: Saves space in electronic circuits.
  • Easy to mount: Facilitates easy installation in various applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient AC-to-DC conversion: Provides efficient power conversion for various applications.
  • Stable DC output: Delivers a stable DC voltage to power electronic devices.
  • Protection against voltage surges: Protects downstream components from voltage spikes.
  • Long service life: Ensures reliable performance over an extended period.
  • Reduced energy consumption: Minimizes power loss and improves overall efficiency.
  • Environmentally friendly: Complies with environmental regulations and reduces hazardous waste.

Additional Details

The MDBB50-365 has a maximum repetitive peak reverse voltage (Vrrm) of 650V and a maximum average forward rectified current (If(AV)) of 50A. The surge current rating (Ifsm) is typically much higher, allowing it to withstand transient overloads. It comes in a standard bridge rectifier package such as MB or similar. The operating temperature range is usually between -55°C and +150°C. The forward voltage drop (Vf) is typically around 1.1V per diode at the rated current. Proper heat sinking is crucial when operating the device at high currents to prevent overheating and ensure long-term reliability. Consult the SMC Diode Solutions datasheet for detailed specifications, including derating curves and thermal resistance data.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess