EN
  • EN
  • DE

E-MY2HT25-350TAPAZ

Part No E-MY2HT25-350TAPAZ
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc 25MM Le Electric Actuator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063597-E-MY2HT25-350TAPAZ
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E-MY2HT25-350TAPAZ CAD Model

Description

The SMC Diode Solutions E-MY2HT25-350TAPAZ is a Schottky barrier rectifier designed for high-efficiency rectification in a variety of power management applications. This diode features a low forward voltage drop and fast switching speed, which contribute to improved system efficiency and reduced power losses. Its robust construction ensures reliable performance in demanding operating conditions.

Applications

  • Switching power supplies for efficient power conversion.
  • Freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse polarity protection to prevent damage from incorrect connections.
  • DC-DC converters for voltage regulation and step-up/step-down conversion.
  • Solar panel bypass diodes to mitigate the effects of shading.

Features

  • Low forward voltage drop for reduced power losses.
  • Fast switching speed for efficient operation at high frequencies.
  • High surge current capability for reliable performance under transient conditions.
  • High operating junction temperature for enhanced thermal performance.
  • RoHS compliant and halogen-free for environmental compliance.

Benefits

  • Improved system efficiency and reduced energy consumption.
  • Enhanced system reliability and longevity.
  • Reduced heat generation and improved thermal management.
  • Compliance with environmental regulations.
  • Simplified circuit design and reduced component count.

Additional Details

The E-MY2HT25-350TAPAZ Schottky diode is characterized by its low forward voltage drop, which minimizes power losses during conduction. Its fast switching speed allows for efficient operation at high frequencies, making it suitable for modern switching power supplies and DC-DC converters. The high surge current capability ensures reliable performance under transient conditions, protecting the diode from damage due to current spikes. The high operating junction temperature enhances its thermal performance, allowing it to operate reliably in demanding environments. It is designed to meet stringent environmental standards, being RoHS compliant and halogen-free. Its compact size and robust construction make it suitable for various applications requiring high-efficiency rectification. The device's low reverse leakage current contributes to its overall efficiency and performance. It is typically packaged in a surface-mount configuration for ease of assembly and reduced board space. The diode's parameters are optimized to provide efficient and reliable performance in a wide range of power management applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess