EN
  • EN
  • DE

CQSD25-10DM

Part No CQSD25-10DM
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc Cqs Compact Cylinder Cyl, Compact
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977271-CQSD25-10DM
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CQSD25-10DM CAD Model

Description

The CQSD25-10DM is a surface-mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It's designed for high-efficiency rectification, low forward voltage drop, and high surge current capability. This makes it suitable for a variety of power management and protection applications.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection applications
  • DC-DC converters
  • High-frequency inverters

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Allows for automated assembly and reduced board space.
  • High-Temperature Soldering: Ensures reliable soldering and minimizes defects.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Increased System Efficiency: The low forward voltage drop reduces power dissipation, improving overall system efficiency.
  • Enhanced Reliability: The high surge current capability protects the device from damage caused by voltage transients.
  • Reduced Board Space: The surface mount package allows for a more compact design.
  • Simplified Manufacturing: Surface mount design eases the manufacturing process and decreases assembly time.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Specifications

The CQSD25-10DM has a repetitive peak reverse voltage of 100V and a forward current of 25A. It is housed in a TO-252 package. The forward voltage drop is typically 0.75V at 25A. The operating temperature range is -55°C to +150°C. It features a low reverse leakage current and fast switching speed, further enhancing its performance in various applications. The device is designed to provide optimal performance in demanding power applications, offering both efficiency and reliability. The package is specifically designed to facilitate efficient heat dissipation, crucial for maintaining stable operation at high current levels.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess