EN
  • EN
  • DE

CDG1BN50-400-B73

Part No CDG1BN50-400-B73
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc Cg Round Body Cylinder Cyl Air 50MM, D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049515-CDG1BN50-400-B73
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDG1BN50-400-B73 CAD Model

Description

The CDG1BN50-400-B73 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is engineered for applications requiring efficient rectification and fast switching, particularly in power supplies and high-frequency circuits. Its low forward voltage drop and minimal reverse recovery time contribute to improved system efficiency and reduced power dissipation.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in SMPS to efficiently convert AC to DC voltage with minimal losses.
  • DC-DC Converters: Employed in DC-DC converters to provide high-speed rectification.
  • Solar Inverters: Integrated into solar inverters to enhance energy conversion efficiency.
  • Freewheeling Diode Applications: Used to protect inductive loads by providing a path for current during switch-off.
  • LED Lighting Systems: Provides efficient rectification in LED drivers.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Ensures robustness against transient voltage spikes.
  • Low Reverse Leakage Current: Reduces power dissipation and enhances performance.
  • High Reliability: Designed for long-term stability and performance.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes.

Benefits:

  • Increased Efficiency: Minimizes power loss in rectification and switching circuits.
  • Reduced Heat Dissipation: Low forward voltage drop and leakage current reduce heat generation.
  • Improved System Reliability: High surge current capability ensures robust performance under adverse conditions.
  • Compact Design: Surface mount package allows for high-density board layouts.
  • Enhanced Performance: Fast switching speed and low reverse recovery time contribute to superior system performance.

Additional Details:

The CDG1BN50-400-B73 is characterized by its voltage and current ratings, which are critical for selecting the appropriate device for a given application. Key specifications include peak reverse voltage, average forward current, forward voltage drop, reverse leakage current, and operating temperature range. Proper thermal management, including appropriate heat sinking, is essential to maintain the diode within its specified operating temperature limits. Refer to the datasheet for detailed electrical characteristics, application guidelines, and recommended PCB layout practices to optimize performance and reliability. The device is designed to meet industry standards for environmental compliance, including RoHS.

You May Also Be Interested in

Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess