EN
  • EN
  • DE

CDA2KF63-125-A53

Part No CDA2KF63-125-A53
Manufacturer SMC Diode Solutions
Catalog Custom Parts (B - D)
Description Cyl; Tie Rod; N/rot; N/lube; A-sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131102-CDA2KF63-125-A53
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDA2KF63-125-A53 CAD Model

Description

The CDA2KF63-125-A53 is a silicon avalanche diode manufactured by SMC Diode Solutions. This diode is designed for transient voltage suppression (TVS) applications, providing protection against electrostatic discharge (ESD) and other voltage surges. The '125' in the part number likely indicates the standoff voltage (125V), while 'A53' may refer to packaging or other specific characteristics.

Applications

  • ESD protection
  • Surge protection
  • Data line protection
  • Automotive electronics
  • Industrial equipment

Features

  • Avalanche Breakdown Mechanism: Utilizes avalanche breakdown to clamp transient voltages.
  • Fast Response Time: Provides a fast response to transient events.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Clamping Voltage: Limits the voltage to a safe level during transient events.
  • Surface Mount Package: Designed for surface mount applications.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Effective Transient Protection: Protects sensitive electronic components from voltage surges.
  • Improved System Reliability: Increases the reliability of electronic systems by preventing damage from ESD and other transients.
  • Simplified Circuit Design: Simplifies circuit design with its easy-to-use TVS functionality.

Additional Details

The CDA2KF63-125-A53 is typically packaged in a surface mount package (e.g., DO-214AA). The clamping voltage, peak pulse current, and other key parameters can be found in the SMC Diode Solutions datasheet. Be sure to consult the datasheet for proper application and mounting recommendations.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Conexant Systems
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess