EN
  • EN
  • DE

CENB1040A1245F02

Part No CENB1040A1245F02
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 12V 41W / 12V 41 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Mfr SL Power Electronics Manufacture of Condor/Ault Brands
Series CENB1040
Package Bulk
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Voltage - Output 12V
Current - Output (Max) 3.4A
Power (Watts) 41 W
No Load Power Consumption 300mW
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level V
Temperature Range - Operating 0°C ~ 40°C
Cord Length 47" (1.20m)
Input Connector IEC 320-C14
Dimension 2.00" L x 4.00" W x 1.30" H (50.8mm x 101.6mm x 33.0mm)
Approval Agency CE, cULus
Standard Number 60950-1
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Other Names 2266-CENB1040A1245F02
Standard Package 1
Win Source Part Number 1116216-CENB1040A1245F02
Ultra Librarian 3D Model Ultra Librarian CENB1040A1245F02 CAD Model

Description

The SL Power Electronics CENB1040A1245F02 AC DC desktop power supply is an ITE (Commercial) rated product that has a power output of 41W and an output voltage of 12V. SL Power Electronics manufactures the CENB1040A1245F02.

  • Rating: ITE (Commercial)
  • Power Output: 41W
  • Output Voltage: 12V
  • Polarization: Positive Center
  • Packaging: Bulk
  • Input Voltage: 100 ~ 240 VAC
  • Input Connector: IEC 320-C14
  • Current Output: 3.4A
  • Efficiency Level: V
  • No-Load Power Consumption: 300mW
  • Temperature Range: 0°C ~ 40°C
  • Cord: Sold Separately

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 40W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 9V 54W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 5.9V 24W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 60W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 9V 4.5W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 24V 50W
Need more? Email Us
Bel Power Solutions
AC/DC DESKTOP ADAPTER 18V 65W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 42V 90W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 18V 3.6W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess