EN
  • EN
  • DE

CENB1020A0951B01

Part No CENB1020A0951B01
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 9V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Desktop, Wall Adapters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series CENB1020
Region Utilized North America
Form Wall Mount
Input Type Fixed Blade, Multi-Blade (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Voltage - Output 9V
Current - Output (Max) 2A
Power (Watts) 20W
No Load Power Consumption 300mW (Max)
Applications ITE (Commercial)
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Rectangular, 6 Position
Size / Dimension 3.27" L x 1.85" W x 1.50" H (83.0mm x 47.0mm x 38.0mm)
Approvals CE, cULus
Power (Watts) - Max 18W
Input Connector NEMA 1-15P, Multi-Blade (Sold Separately)
Cord Length 59" (1.50m)
Weight 0.331 lb (150.14g)
Win Source Part Number 141069-CENB1020A0951B01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CENB1020A0951B01 CAD Model

Description

Product Overview

The CENB1020A0951B01 is an integrated circuit offering advanced functionality and high integration for modern electronic designs.

Features and Benefits

  • Integrated design minimizes footprint
  • High reliability
  • Multi-functional capabilities

Applications

  • Embedded systems
  • Advanced computing solutions
  • IoT applications

Additional Details

Engineered for next-generation applications, it provides versatile solutions for developers looking to innovate and streamline their designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 12V 90W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 40W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 18V 11W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 30V 60W
Need more? Email Us
CUI Inc.
AC/DC WALL MOUNT ADAPTER 9V 11W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 5.9V 7.4W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 42V 90W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 24V 221W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 24V 4.8W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess