EN
  • EN
  • DE

SMV1255-011LF

Part No SMV1255-011LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 15V 20MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 5.8pF @ 4.7V, 50MHz
Capacitance Ratio 12.3
Capacitance Ratio Condition C0.3/C4.7
Voltage - Peak Reverse (Max) 15V
Diode Type Single
Q @ Vr, F 350 @ 3V, 50MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 029483-SMV1255-011LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1255-011LF CAD Model

Description

The SMV1255-011LF is a silicon PIN diode manufactured by Skyworks Solutions Inc., primarily designed for RF and microwave switching and attenuation applications. The 'LF' suffix indicates that the component is lead-free, complying with RoHS environmental standards. This diode offers low insertion loss and high isolation, making it suitable for use in demanding communication systems and radar applications.

Applications:

  • RF Switches: Used in switching circuits for signal routing.
  • Attenuators: Employed in attenuator circuits for controlling signal levels.
  • Phase Shifters: Can be used in phase shifting networks.
  • Radar Systems: Utilized in transmit/receive (T/R) switches.
  • Wireless Communication Systems: Found in base stations and mobile devices for signal control.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is conducting.
  • High Isolation: Provides excellent signal blocking when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Simplifies PCB assembly and allows for compact designs.
  • Lead-Free (RoHS Compliant): Complies with environmental regulations regarding lead content.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system efficiency.
  • Precise Signal Control: Allows for accurate control of RF signal levels.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Compact Design: Surface mount package enables miniaturization of circuit designs.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards.

The SMV1255-011LF is fabricated using silicon PIN diode technology, which ensures excellent RF performance. Its low capacitance and series resistance contribute to its low insertion loss and high isolation. The device is housed in a small surface mount package, making it suitable for high-density circuit designs. Skyworks provides detailed datasheets that include comprehensive electrical specifications and application information to assist designers in effectively utilizing the SMV1255-011LF. The diode's consistent performance and reliability make it suitable for use in critical applications where precise control of RF signals is essential. It is designed to operate over a wide temperature range, ensuring reliable performance under various environmental conditions. This PIN diode is a versatile component for RF and microwave engineers designing circuits that require switching and attenuation functions, while also adhering to environmental regulations.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,DUAL,STRIPL
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,639 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess