EN
  • EN
  • DE

PSMN2R9-30MLC,115

Part No PSMN2R9-30MLC,115
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 30V 70A LFPAK33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 2.9mOhm at 25A, 10V
Vgs(th) (Maximum) at Id 2.15V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 36.1nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2419pF at 15V
Power Dissipation (Maximum) 91W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package LFPAK33
Manufacturer Package SOT-1210, 8-LFPAK33
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803677-PSMN2R9-30MLC,115
Ultra Librarian 3D Model Ultra Librarian PSMN2R9-30MLC,115 CAD Model

Description

The Nexperia USA Inc. PSMN2R9-30MLC,115 MOSFET is a high-performance N-Channel FET that can operate at temperatures ranging from -55°C to 175°C.

  • Maximum Power Dissipation: 91W (Tc)
  • Drain to Source Voltage (Vdss): 30V
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
  • Supplier Device Package: LFPAK33
  • Manufacturer Package: SOT-1210, 8-LFPAK33
  • Rds On (Maximum) @ Id, Vgs: 2.9mOhm @ 25A, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 36.1nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 2419pF @ 15V
  • Continuous Drain Current (Id) @ 25°C: 70A (Tc)
  • Vgs(th) (Maximum) @ Id: 2.15V @ 1mA
  • Maximum Vgs: ±20V

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3707 $54.8280
90+ $1.1247 $101.2230
140+ $1.0895 $152.5300
190+ $1.0544 $200.3360
250+ $1.0192 $254.8000
330+ $0.9138 $301.5540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,294 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess