EN
  • EN
  • DE

SMV1251-011

Part No SMV1251-011
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191182-SMV1251-011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1251-011 CAD Model

Description

The SMV1251-011 is a silicon PIN diode manufactured by Skyworks Solutions Inc. designed for RF and microwave applications requiring switching and attenuation. This diode is known for its low insertion loss and high isolation characteristics, making it well-suited for use in communication systems and radar applications.

Applications:

  • RF Switches: Used in various switching circuits for signal routing.
  • Attenuators: Employed in attenuator circuits for signal level control.
  • Phase Shifters: Can be utilized in phase shifter applications.
  • Radar Systems: Found in transmit/receive (T/R) switches.
  • Wireless Communication Systems: Used in base stations and mobile devices.

Features:

  • Low Insertion Loss: Minimizes signal power loss when the diode is conducting.
  • High Isolation: Provides excellent signal blocking when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Simplifies PCB assembly and allows for compact designs.
  • High Power Handling: Capable of handling moderate RF power levels.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system efficiency.
  • Precise Signal Control: Allows for accurate control of RF signal levels.
  • Reduced Power Consumption: Efficient switching reduces power dissipation.
  • Compact Design: Surface mount package allows for miniaturization of circuit designs.
  • Enhanced Reliability: Robust construction ensures stable performance.

The SMV1251-011 diode leverages silicon PIN diode technology, resulting in superior RF performance. Its low capacitance and series resistance are key factors in achieving low insertion loss and high isolation. The component is typically housed in a small surface mount package, enabling high-density circuit layouts. Skyworks provides detailed datasheets with extensive electrical specifications and application guidelines to assist engineers in effectively implementing the SMV1251-011. The diode's consistent performance and robust design make it suitable for use in demanding applications requiring precise RF signal control. It is engineered to function across a wide temperature range, guaranteeing reliable operation in diverse environmental conditions. This PIN diode represents a versatile solution for RF and microwave circuit designers seeking optimal switching and attenuation performance.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5971 $59.7100
240+ $0.4897 $117.5280
365+ $0.4747 $173.2655
505+ $0.4597 $232.1485
650+ $0.4447 $289.0550
870+ $0.3985 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess