EN
  • EN
  • DE

SMV1211-001LF

Part No SMV1211-001LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Diode VAR Cap Single 12V 95pF 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1094615-SMV1211-001LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1211-001LF CAD Model

Description

The SMV1211-001LF is a silicon hyperabrupt junction varactor diode from Skyworks Solutions Inc. It is designed for use in voltage-controlled oscillators (VCOs), tunable filters, and other applications requiring voltage-variable capacitance. This varactor diode offers a high tuning ratio and low series resistance, making it ideal for high-performance tunable circuits.

Applications:

  • Voltage Controlled Oscillators (VCOs)
  • Tunable Filters
  • Phase Shifters
  • Frequency Multipliers
  • Voltage-Variable Capacitors

Features:

  • High Tuning Ratio: Provides a wide capacitance range for tuning.
  • Low Series Resistance: Minimizes losses in the circuit.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Lead-Free: Complies with RoHS standards.
  • Silicon Hyperabrupt Junction: Provides a high tuning ratio.

Benefits:

  • Wide Tuning Range: The high tuning ratio allows for a wide frequency range in tunable circuits.
  • Improved Circuit Performance: The low series resistance minimizes losses and improves circuit performance.
  • Reduced Size and Cost: The surface mount package allows for smaller and more cost-effective designs.
  • Environmentally Friendly: The lead-free construction complies with environmental regulations.
  • Reliable Operation: The silicon hyperabrupt junction ensures reliable operation in demanding applications.

Additional Details:

The SMV1211-001LF varactor diode exhibits a capacitance that varies inversely with the applied voltage. The tuning ratio is defined as the ratio of the capacitance at a low voltage to the capacitance at a high voltage. A high tuning ratio is desirable for achieving a wide tuning range in tunable circuits. The series resistance is an important parameter that affects the performance of the varactor diode. Lower series resistance results in lower losses and improved circuit performance. This varactor diode is commonly used in VCOs for wireless communication devices and tunable filters for RF front-end modules. Proper PCB layout is crucial to minimize parasitic inductance and capacitance, which can affect the varactor diode's performance.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess