EN
  • EN
  • DE

SMV1104-70

Part No SMV1104-70
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191112-SMV1104-70
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1104-70 CAD Model

Description

The SMV1104-70 is a silicon PIN diode limiter designed by Skyworks Solutions Inc. This diode is specifically engineered to provide robust protection in microwave receiver applications by limiting the power of incoming signals, preventing damage to sensitive downstream components. Its fast response time and low insertion loss make it suitable for a wide range of high-frequency applications.

Applications:

  • Receiver Protection: Used to protect sensitive receiver front-ends from high-power signals.
  • Radar Systems: Employed in radar receivers to limit strong reflected signals.
  • Communication Systems: Protects communication receivers from interference and overload.
  • Electronic Warfare (EW) Systems: Used in EW receivers for self-protection against high-power threats.
  • Test and Measurement Equipment: Protects sensitive measurement instruments from damage due to high-power signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal receiver sensitivity.
  • High Isolation: Provides significant attenuation of high-power signals.
  • Fast Response Time: Quickly limits power to protect downstream components.
  • Low Capacitance: Reduces impedance mismatch and improves high-frequency performance.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Receiver Protection: Prevents damage to sensitive receiver components from high-power signals, extending the lifespan of the receiver.
  • Improved System Reliability: Ensures reliable system operation by protecting against overload and interference.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths.
  • Simplified Circuit Design: Easy to integrate into various receiver designs.
  • Compact Solution: Surface mount package enables compact system designs.

Additional Details:

The SMV1104-70 operates over a broad frequency range, typically from 50 MHz to several GHz. The specific limiting threshold and insertion loss characteristics are detailed in the Skyworks datasheet. The diode is designed to handle a specified peak power level, which should not be exceeded to ensure reliable operation. It's crucial to consult the datasheet for parameters such as breakdown voltage, capacitance, and series resistance for optimal circuit design. Proper biasing and impedance matching are essential for achieving the desired limiting performance. The device is typically packaged in a small surface-mount package, allowing for easy integration into compact receiver modules.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess