The SMS3924-075 is a surface mount PIN diode limiter module produced by Skyworks Solutions. It is designed to provide robust protection for sensitive receiver components from high-power transient signals, making it suitable for applications like radar, communication systems, and electronic warfare equipment. The module offers a combination of low insertion loss, high isolation, and excellent return loss.
Applications
- Radar receivers
- Communication systems
- Electronic warfare (EW) systems
- Test and measurement equipment
- General purpose receiver protection
Features
- Surface mount package
- PIN diode limiter technology
- Low insertion loss
- High isolation
- Excellent return loss
- Compact size
Benefits
- Protects sensitive receiver front-ends from damage due to high-power signals
- Improves system reliability and longevity
- Minimizes signal attenuation with low insertion loss
- Provides effective isolation to prevent signal leakage
- Easy to integrate into circuit boards due to its surface mount design
Additional Details
The SMS3924-075 operates across a wide frequency range, commonly spanning from 0.5 GHz to 6 GHz. The power handling capability is designed to withstand high peak power levels, typically on the order of hundreds of watts, ensuring protection against strong interference signals and potential damage. The limiting threshold is optimized to provide protection without compromising the sensitivity of the receiver under normal operating conditions. The response time is very fast, usually within a few nanoseconds, providing quick protection against rapid transient events. For detailed specifications, including the specific frequency range, insertion loss, isolation, return loss, and power handling capabilities, consult the official Skyworks datasheet for the SMS3924-075.