EN
  • EN
  • DE

WM8593SEFT/RV

Part No WM8593SEFT/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410911-WM8593SEFT/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8593SEFT/RV CAD Model

Description

The WM8593SEFT/RV is a high-performance, low-power stereo audio codec designed by Cirrus Logic. It's engineered for a wide variety of audio applications, offering high-fidelity audio conversion and processing in a small form factor. This codec combines analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and advanced audio processing functions, making it ideal for portable audio devices, communication systems, and other embedded audio platforms.

Applications:

  • Portable audio players and recorders
  • Mobile communication devices
  • Voice over IP (VoIP) phones
  • Automotive audio systems
  • General-purpose audio interfaces

Features:

  • High-performance stereo ADC and DAC with up to 24-bit resolution
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with volume control
  • Advanced digital audio processing, including EQ, noise reduction, and dynamic range control
  • Flexible digital interface supporting I2S, PCM, and TDM formats
  • Small form factor package for space-constrained designs

Benefits:

  • Delivers high-quality audio performance with minimal distortion.
  • Extends battery life in portable devices, improving user experience.
  • Simplifies system design with integrated headphone amplifier and audio processing.
  • Offers versatile connectivity options with flexible digital interfaces.
  • Enables compact and lightweight designs for portable applications.

Additional Details:

The WM8593SEFT/RV supports sampling rates up to 96 kHz, providing high-resolution audio playback and recording. It features a dynamic range of up to 100 dB, ensuring accurate and detailed audio reproduction. The integrated headphone amplifier is designed to drive a variety of headphone impedances, delivering clear and powerful sound. The digital audio processing algorithms can be customized to optimize audio performance for different applications. The codec communicates with the host processor via a standard digital audio interface, simplifying integration. The device operates on a low supply voltage, minimizing power consumption. The WM8593SEFT/RV is available in a small QFN package, making it suitable for space-constrained applications. It also incorporates advanced power management features to further reduce power consumption in various operating modes.

You May Also Be Interested in

Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $4.8972
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3606 $68.1636
13+ $9.3220 $121.1860
20+ $9.0309 $180.6180
27+ $8.7387 $235.9449
35+ $8.4477 $295.6695
46+ $7.5745 $348.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess