EN
  • EN
  • DE

SMP1322-074

Part No SMP1322-074
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191072-SMP1322-074
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1322-074 CAD Model

Description

The SMP1322-074 from Skyworks Solutions Inc. is a silicon PIN diode designed for various RF and microwave applications. This diode offers superior performance in terms of low insertion loss, high isolation, and fast switching, making it a reliable component in demanding environments. Its robust design ensures consistent operation and long-term stability.

Applications:

  • RF Switches: Used extensively in RF switches, providing efficient signal routing.
  • Attenuators: Employed in attenuator circuits to control signal levels precisely.
  • Phase Shifters: Integrated into phase shifter networks for accurate phase adjustment.
  • Limiters: Protects sensitive receiver components from high-power signals.
  • T/R Switches: Utilized in transmit/receive switches for radar and communication systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • High Isolation: Provides excellent signal isolation, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between states, improving system responsiveness.
  • Low Capacitance: Reduces signal distortion and enhances high-frequency performance.
  • Surface Mount Package: Facilitates easy and cost-effective integration into circuit boards.

Benefits:

  • Enhanced Signal Quality: Low insertion loss and high isolation result in improved signal quality and clarity.
  • Improved System Reliability: Robust design ensures consistent and reliable operation under various conditions.
  • Simplified PCB Layout: Surface mount package allows for easy and efficient board layout.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of RF and microwave applications due to its flexible characteristics.

Additional Details:

The SMP1322-074 is commonly used in applications requiring precise control and manipulation of RF signals. Its electrical parameters are optimized for performance in frequencies ranging from VHF to microwave. The diode's low capacitance and resistance contribute to impedance matching and minimize signal reflections. The device is manufactured using high-quality materials to ensure thermal stability and long-term reliability. It is widely used in wireless communication devices, radar systems, and test and measurement equipment where high performance and reliability are essential. Its compact size and surface-mount configuration make it easy to integrate into modern electronic designs, improving both performance and manufacturability.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $11.4253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8047 $60.3525
175+ $0.6604 $115.5700
275+ $0.6396 $175.8900
375+ $0.6191 $232.1625
485+ $0.5984 $290.2240
650+ $0.5365 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess