EN
  • EN
  • DE

SMP1320-074LF

Part No SMP1320-074LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Diode, PIN, Ct=0.3 pF @ 30 V, SC-70, Common Cathode,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1094538-SMP1320-074LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP1320-074LF CAD Model

Description

The SMP1320-074LF is a silicon PIN diode designed for high-volume switch and attenuator applications from 5 MHz to above 2 GHz. Manufactured by Skyworks Solutions Inc., this diode is specifically engineered to provide low insertion loss and high isolation, making it suitable for various RF and microwave circuit designs.

Applications

  • Wireless infrastructure
  • Cellular base stations
  • Radio transceivers
  • Test and measurement equipment
  • General purpose switching
  • RF attenuators

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Low capacitance
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved system performance due to minimal signal loss.
  • Effective signal control and isolation between different RF paths.
  • Suitable for high-frequency applications.
  • Ease of integration into automated assembly processes.
  • Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Additional Details

The SMP1320-074LF's key specifications include a low forward resistance and low capacitance, which contribute to its excellent performance in RF circuits. The surface mount package allows for efficient board assembly, and the diode's reliability makes it a dependable choice for demanding applications. This PIN diode operates with a low bias current, further optimizing its efficiency in RF designs. The device is supplied in tape and reel packaging suitable for automated pick and place equipment. It is designed to provide consistent performance over a wide range of operating conditions. Its robust construction ensures it can withstand the rigors of high-volume manufacturing and long-term operation. The SMP1320-074LF’s characteristics make it a preferred component in many RF and microwave applications, offering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess