The SMP1302-017LF is a plastic packaged, surface mountable PIN diode from Skyworks Solutions Inc. This diode is designed for use in high performance switch and attenuator applications from 5 MHz to over 2 GHz. It offers low insertion loss and high isolation, making it suitable for demanding RF applications.
Applications
- Low cost switches
- Attenuators
- Limiter circuits
- Phase shifters
- Transmit/Receive switches
- Wireless infrastructure
Features
- Low insertion loss
- High isolation
- Low capacitance
- Low distortion
- Surface mountable plastic package
- Available on tape and reel for automated assembly
Benefits
- Improved system performance due to low insertion loss and high isolation
- Reduced component count and board space requirements due to small package size
- Cost-effective solution for high performance RF applications
- Ease of assembly due to surface mountable package and tape and reel packaging
Additional Details
The SMP1302-017LF features a low total capacitance, typically around 0.4 pF, which minimizes signal loading and helps maintain high isolation. The forward resistance is also low, resulting in low insertion loss. The diode's plastic package provides good thermal performance and is compatible with standard surface mount assembly techniques. This PIN diode is designed to operate over a wide temperature range. The “LF” suffix denotes that the component is lead-free and RoHS compliant.
The device is suitable for use in applications requiring high linearity and low distortion. It can handle moderate power levels, making it suitable for both transmit and receive applications. The combination of low loss, high isolation, and small size make the SMP1302-017LF an excellent choice for a variety of wireless and RF applications. The electrical specifications are typically measured at 25°C, and performance may vary over temperature.