EN
  • EN
  • DE

SI5335D-B05620-GMR

Part No SI5335D-B05620-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266573-SI5335D-B05620-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B05620-GMR CAD Model

Description

The SI5335D-B05620-GMR is a four-output clock generator from Skyworks Solutions Inc., designed for a wide variety of applications requiring precise and flexible clocking. This device offers excellent jitter performance and frequency synthesis capabilities, making it suitable for demanding applications in networking, data centers, and other high-performance systems.

Applications:

  • Networking Equipment: Ideal for use in routers, switches, and other network infrastructure devices.
  • Data Centers: Used in servers, storage systems, and high-performance computing applications requiring accurate clock signals.
  • Broadcast Video Equipment: Suitable for professional video cameras, switchers, and broadcast servers.
  • Test and Measurement Equipment: Can be implemented in oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial Automation: Useful in programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Provides flexibility in generating multiple frequencies simultaneously.
  • Ultra-Low Jitter Performance: Ensures high signal integrity for reliable data transmission.
  • Frequency Synthesis: Offers flexible frequency selection and generation.
  • I2C Programmability: Allows for easy configuration and control via a standard I2C interface.
  • Small Footprint: Comes in a compact package, making it suitable for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces the need for external components.
  • Fractional-N Synthesizer: Enables fine-grained frequency adjustments.
  • Output Enable/Disable Control: Allows for individual control over each output.

Benefits:

  • Improved System Performance: Low jitter clock signals lead to reliable data transmission and reduced bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability reduce design complexity and overall component count.
  • Increased Flexibility: The four independent clock outputs and frequency synthesis capabilities provide versatile clocking solutions.
  • Reduced Board Space: The compact package allows for use in applications where space is limited.
  • Lower Power Consumption: Designed for efficient low-power operation.

Additional Details:

The SI5335D-B05620-GMR typically operates from a 3.3V or 2.5V supply voltage. It supports a broad range of output frequencies, ranging from a few kHz to several hundred MHz, contingent on the specific configuration and application. It is generally available in a QFN (Quad Flat No-Leads) package, which offers good thermal performance and a small footprint. The device datasheet should be consulted for detailed specifications regarding frequency range, jitter performance, and power consumption to ensure it meets specific application requirements and operates within specified limits.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess