The SI5335D-B01626-GM is a four-output, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible and precise clock signals for a variety of applications. Its programmability via I2C interface allows for easy configuration of output frequencies and other parameters. This clock generator is ideal for use in systems requiring high-performance timing solutions.
Applications
- Networking equipment (switches, routers, servers)
- Data storage systems
- Optical modules
- PCIe Gen 3/4/5 clocking
- Broadcast video equipment
Features
- Four independent clock outputs
- Any-frequency clock generation
- Low jitter performance
- I2C interface for programming and control
- Output frequency up to 200 MHz (typical, actual frequency depends on configuration)
- Small footprint package
- Excellent power supply noise rejection
Benefits
- Enables high-performance system operation through low-jitter clocks
- Provides flexibility in clock frequency selection for diverse applications
- Reduces system BOM cost by integrating multiple clock functions
- Simplifies system design and reduces board space
- Improves system reliability through stable and precise clock generation
Additional Details
The SI5335D-B01626-GM utilizes Skyworks' advanced PLL technology to deliver high-quality, low-jitter clock signals. It offers excellent frequency synthesis capabilities with fine resolution. The I2C interface enables programming of output frequencies, output enable/disable, and other control functions. The device typically supports output formats such as LVDS, LVPECL, and HCSL, ensuring compatibility with a wide range of downstream devices. The integrated voltage regulators contribute to low jitter performance, even in noisy environments. The device is packaged in a small QFN package for space-constrained applications. For detailed electrical characteristics, jitter specifications, and recommended operating conditions, refer to the official Skyworks datasheet. Power supply requirements are generally 3.3V or 2.5V, and the device operates over the industrial temperature range.