EN
  • EN
  • DE

CX49GFWB20000H0PESZZ

Part No CX49GFWB20000H0PESZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL, SM, CX-49G, 20MHZ; Ouput Frequency: 20.000MHz; Accuracy: ± 50ppm; Operating Temperature Range: -10°C to...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.005 %
Case / Package SMD/SMT
Frequency 20 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.005 %
Lead Free Lead Free
Load Capacitance 12 pF
Max Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1164354-CX49GFWB20000H0PESZZ
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX49GFWB20000H0PESZZ CAD Model

Description

The CX49GFWB20000H0PESZZ is a crystal from AVX Corp/Kyocera Corp, designed for precision timing applications. This crystal is engineered to provide a stable and accurate frequency source for a variety of electronic circuits.

Applications:

  • Real-time clocks (RTC)
  • Microcontrollers
  • Communication devices
  • Wireless transceivers
  • Industrial control systems

Features:

  • High frequency stability
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant
  • Precise frequency output

Benefits:

  • Ensures accurate timing for critical applications
  • Reduces board space requirements due to its small form factor
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance
  • Improved system performance and reliability

Additional Details:

The CX49GFWB20000H0PESZZ operates at a frequency of 20.000 MHz. Its compact size makes it suitable for high-density PCB designs. The crystal is manufactured to rigorous quality standards, ensuring consistent performance and longevity. It is designed to withstand a wide range of operating temperatures and environmental conditions, making it suitable for use in harsh industrial environments. Its high stability and low aging characteristics guarantee minimal frequency drift over time, ensuring long-term accuracy in timing applications.

The crystal’s reliability and precision make it an ideal choice for applications requiring accurate and stable timing signals. The SMT package simplifies the manufacturing process and reduces assembly costs. Its compatibility with standard SMT assembly equipment allows for seamless integration into existing production lines. The RoHS compliance ensures that the crystal meets the latest environmental regulations, making it a responsible choice for environmentally conscious manufacturers.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess