EN
  • EN
  • DE

SI5335B-B07343-GMR

Part No SI5335B-B07343-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266327-SI5335B-B07343-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B07343-GMR CAD Model

Description

The SI5335B-B07343-GMR is a clock generator IC manufactured by Skyworks Solutions Inc. This device is part of the SI5335 series, which are known for their high performance and flexibility in generating precise clock frequencies with low jitter. The SI5335B-B07343-GMR is designed to provide multiple independent clock signals for a variety of electronic applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices to provide accurate timing signals.
  • Servers and Data Centers: Provides precise clock signals for high-performance computing and data storage systems.
  • Broadcast Video Systems: Employed in video encoders, decoders, and other broadcast equipment for accurate synchronization.
  • Test and Measurement Instruments: Used in signal generators, oscilloscopes, and spectrum analyzers for precise timing control.
  • Industrial Automation: Provides clock signals for PLCs (Programmable Logic Controllers) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Offers flexibility in distributing clock signals to different parts of a system.
  • Low Jitter Performance: Ensures high signal integrity and minimizes timing errors.
  • Frequency Synthesis: Allows for generating a wide range of output frequencies.
  • I2C Programmability: Enables easy configuration and control through an I2C interface.
  • Small Form Factor: Packaged in a compact QFN package for space-constrained applications.

Benefits:

  • Improved System Performance: Low jitter clocks contribute to higher data throughput and reduced error rates.
  • Reduced Bill of Materials (BOM): Integration of multiple clock signals reduces the number of discrete components needed.
  • Simplified Design: Flexible clock synthesis simplifies clock tree design.
  • Faster Time to Market: Easy programmability allows for quick configuration and testing.
  • Increased System Reliability: Low phase noise and stable clock signals improve overall system reliability.

Additional Details:

The SI5335B-B07343-GMR typically operates at a supply voltage of 2.5V or 3.3V. It is packaged in a QFN package, which provides good thermal performance and minimizes board space. The exact output frequencies and phase noise specifications are dependent on the specific configuration programmed into the device. Detailed information on the electrical characteristics, programming interface, and package dimensions can be found in the official datasheet from Skyworks Solutions Inc.

The part number suffix "-B07343-GMR" denotes a specific factory configuration; consult the manufacturer or distributor for the exact details of that configuration.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess