EN
  • EN
  • DE

SI5335A-B04402-GM

Part No SI5335A-B04402-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265490-SI5335A-B04402-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B04402-GM CAD Model

Description

The SI5335A-B04402-GM is a clock generator IC from Skyworks Solutions Inc. This device is part of the SI5335A family, known for its high performance and flexibility in generating precise clock frequencies. It is designed for applications requiring low jitter and the ability to synthesize multiple frequencies from a single reference clock, commonly used in networking, communications, and high-speed data systems.

Applications:

  • Networking Equipment: Used in switches, routers, and other networking devices to provide accurate timing signals for data transmission and synchronization.
  • Data Centers: Employed in servers and storage systems to generate precise clock signals for processors, memory, and other critical components.
  • Optical Transport Networks: Integrated into optical transceivers and other optical communication equipment to generate clock frequencies for high-bandwidth data transfer.
  • Broadcast Video Systems: Used in video production and distribution equipment to provide stable and synchronized clock signals for video processing and transmission.
  • Test and Measurement Equipment: Found in signal generators, frequency counters, and other testing instruments to provide accurate and stable reference clocks.

Features:

  • Low Jitter Performance: Offers excellent jitter performance, ensuring signal integrity in high-speed digital systems.
  • Frequency Synthesis: Capable of generating multiple output frequencies from a single input reference frequency.
  • I2C Programmability: Configuration and control are achieved through an I2C serial interface.
  • Multiple Independent Outputs: Features multiple clock outputs, each of which can be configured with a different frequency.
  • Integrated VCO: Incorporates a stable Voltage-Controlled Oscillator (VCO) for generating the base clock frequency.
  • Small Footprint: Available in a compact package suitable for applications with limited board space.

Benefits:

  • Enhanced Signal Integrity: Low jitter characteristics improve signal integrity and reduce bit error rates in high-speed systems.
  • Design Flexibility: Ability to generate multiple frequencies from a single reference simplifies design and reduces component count.
  • Simplified Configuration: I2C interface enables easy programming and control of device parameters.
  • Reduced BOM Cost: Integrating multiple clock generation functions into a single chip lowers the overall bill of materials cost.
  • Space-Efficient Solution: Compact package allows for use in applications with limited board space.

Additional Details:

The SI5335A-B04402-GM typically operates with a supply voltage in the range of 1.8V to 3.3V. It supports various output signal types, including LVPECL, LVDS, and CMOS. The output frequencies and configuration options are programmable via the I2C interface. Skyworks provides comprehensive datasheets, application notes, and software tools to assist developers in implementing the SI5335A-B04402-GM in diverse electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess