EN
  • EN
  • DE

SI5335A-B01829-GMR

Part No SI5335A-B01829-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266102-SI5335A-B01829-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B01829-GMR CAD Model

Description

The SI5335A-B01829-GMR is a low-jitter, any-frequency clock generator from Skyworks Solutions Inc. This device is designed to provide precise and stable timing signals for a wide array of applications, offering flexibility and reliability in a compact package. It belongs to the SI5335 family, known for its versatility and performance.

Applications

  • Networking Equipment: Routers, switches, and network interface cards.
  • Servers and Storage: Server motherboards and storage systems.
  • Consumer Electronics: Set-top boxes, gaming consoles, and audio/video equipment.
  • Industrial Automation: PLCs, motor drives, and other industrial control systems.
  • Embedded Systems: Various embedded applications requiring precise timing.

Features

  • Low Jitter: Provides clean and stable clock signals, minimizing timing errors.
  • Any-Frequency Generation: Supports a wide range of output frequencies, configurable via I2C.
  • Four Independent Outputs: Offers four independent clock outputs, each configurable to different frequencies.
  • I2C Interface: Enables easy configuration and monitoring of device parameters.
  • Small Package Size: Minimizes board space requirements.
  • Integrated Fractional-N Synthesizer: Allows for precise frequency generation.

Benefits

  • Improved System Performance: Low jitter clock signals contribute to higher data throughput and reduced error rates.
  • Simplified Design: Flexible frequency generation and multiple outputs reduce design complexity.
  • Reduced BOM Cost: Integration of multiple functions lowers the overall bill of materials.
  • Faster Time to Market: Easy configuration and small package size speed up design and development.
  • Enhanced System Reliability: Stable and precise clock signals improve overall system stability and reliability.

Additional Details

The SI5335A-B01829-GMR operates within a specified temperature range and voltage supply. It is designed for applications requiring precise timing and synchronization. The device utilizes advanced clock generation techniques to achieve its low jitter performance and frequency flexibility. It is important to consult the datasheet for specific electrical characteristics, timing specifications, and application guidelines to ensure optimal performance in the target system. The GMR suffix likely indicates a specific packaging or reel option. The B01829 likely denotes a specific factory programmed configuration.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess