EN
  • EN
  • DE

SI4705-D62-GU

Part No SI4705-D62-GU
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RECEIVER FM 24SSOP / series RF Receiver FM PCB, Surface Mount 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tray
Modulation or Protocol FM
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SI4705
Standard Package 56
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236019-SI4705-D62-GU
Ultra Librarian 3D Model Ultra Librarian SI4705-D62-GU CAD Model

Description

The SI4705-D62-GU is a single-chip FM radio receiver from Skyworks Solutions Inc. It is a highly integrated solution for FM broadcast reception, offering excellent performance and low power consumption. The device integrates all the necessary functions, including the RF front-end, baseband processing, and audio output, into a single chip.

Applications:

  • Portable Radios: FM radio reception in portable radios and MP3 players.
  • Mobile Phones: Integrated FM radio functionality in mobile phones.
  • Automotive Entertainment Systems: FM radio reception in car audio systems.
  • Consumer Electronics: FM radio in various consumer electronics devices.
  • PC Peripherals: FM radio functionality in PC peripherals.

Features:

  • FM Radio Receiver: Receives FM broadcast signals.
  • Single-Chip Solution: Integrates all necessary functions into a single chip.
  • Low Power Consumption: Extends battery life in portable devices.
  • Advanced Audio Processing: Provides high-quality audio output.
  • Automatic Frequency Control (AFC): Automatically tunes to the correct frequency.
  • Digital Auto Gain Control (AGC): Optimizes signal strength for best reception.

Benefits:

  • High Performance: Delivers excellent FM radio reception quality.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified Design: Single-chip solution reduces design complexity and development time.
  • Reduced System Cost: Integrated functionality minimizes the need for external components.
  • Reliable Performance: Advanced audio processing and AFC ensure consistent and reliable performance.

The SI4705-D62-GU offers excellent sensitivity and selectivity, ensuring clear and reliable FM radio reception even in challenging environments. It supports various audio output formats and includes advanced audio processing features to enhance the listening experience. The device's low power consumption makes it an ideal choice for portable devices, and its integrated functionality simplifies system design and reduces overall system cost. It uses a standard digital interface for control and configuration.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess