EN
  • EN
  • DE

SI2404-D-FTR

Part No SI2404-D-FTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Data Format V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2404
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261052-SI2404-D-FTR
Ultra Librarian 3D Model Ultra Librarian SI2404-D-FTR CAD Model

Description

The SI2404-D-FTR is an ISOmodem® integrated circuit designed for interface modems and modules.

  • Package: 24-TSSOP
  • Mounting: SMD (SMT) technology
  • Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
  • Baud Rates: 2.4k
  • Voltage Supply: 3V to 3.6V
  • Manufacturer: Skyworks Solutions Inc.
  • Standard Package: 2,500
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
Lowest to $4.2444
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
Silicon Labs
Direct Access Arrangement 16-Pin SOIC / IC SI2400 LINE-SIDE DAA 16SOIC
Lowest to $1.0164
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Intersil
Lowest to $1.0453

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess