The SKY77794-12 is a Power Amplifier Module (PAM) designed for multi-band GSM/GPRS/EDGE applications. This PAM integrates all the necessary components for a high-performance, efficient power amplifier solution in a compact package. It is primarily used in cellular handsets and other wireless communication devices.
Applications:
- GSM/GPRS/EDGE mobile phones
- Wireless data terminals
- Cellular IoT devices
- M2M applications
Features:
- Multi-band support (GSM850/900, DCS1800, PCS1900)
- High efficiency
- Low current consumption
- Integrated power control
- Small form factor
- Internal voltage regulation
Benefits:
- Enables global roaming with multi-band support.
- Extends battery life due to high efficiency and low current consumption.
- Simplified system design with integrated components.
- Reduced board space requirements due to small form factor.
- Stable performance across voltage and temperature variations due to internal voltage regulation.
Additional Details:
The SKY77794-12 PAM is designed to meet the stringent requirements of modern cellular communication standards. It incorporates advanced techniques to minimize power consumption while maintaining high output power and linearity. The integrated power control circuitry allows for precise adjustment of the output power, ensuring optimal performance across different operating conditions. The module typically requires a minimal number of external components, simplifying the design and reducing the overall cost of the system. The PAM operates within a defined voltage range and temperature range. Refer to the Skyworks datasheet for detailed electrical specifications, application notes, and package dimensions.