The SKY77765 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for multimode multiband (MMMB) GSM / GPRS / EDGE operation. This PAM supports various frequency bands commonly used in cellular communications, making it a versatile component for mobile devices.
Applications
- GSM/GPRS/EDGE Handsets
- Cellular Phones
- Mobile Devices requiring multimode multiband support
Features
- Multimode, Multiband Operation: Supports GSM, GPRS, and EDGE modes across multiple frequency bands.
- High Efficiency: Designed for optimal power efficiency to extend battery life in mobile devices.
- Small Form Factor: Compact design suitable for integration into space-constrained mobile devices.
- Integrated Matching Circuitry: Simplifies board layout and reduces external component count.
- High Linearity: Ensures accurate signal amplification and minimizes distortion.
Benefits
- Extended Battery Life: High efficiency operation translates to longer battery life for mobile device users.
- Reduced Board Space: Compact size and integrated matching minimize the required PCB area.
- Improved Signal Quality: High linearity contributes to cleaner signal amplification and better call quality.
- Simplified Design: Integrated matching circuitry reduces the complexity of the RF front-end design.
- Versatile Compatibility: Multimode multiband support allows for use in a wide range of cellular networks.
Additional Details
The SKY77765 PAM typically operates with a supply voltage in the range of 3.2V to 4.5V. It incorporates internal filters and matching networks to optimize performance across the various supported frequency bands. The module is designed to meet stringent regulatory requirements for cellular devices. It utilizes advanced GaAs HBT technology to achieve high power efficiency and linearity. The specific frequency bands supported usually include GSM850, EGSM900, DCS1800, and PCS1900. Refer to the product datasheet for detailed specifications and operating conditions.