EN
  • EN
  • DE

SKY77722-15

Part No SKY77722-15
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325079-SKY77722-15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY77722-15 CAD Model

Description

The SKY77722-15 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc., designed for WCDMA/HSDPA/HSUPA/HSPA+ applications. It supports multiple bands, offering high efficiency and linearity.

Applications:

  • WCDMA/HSDPA/HSUPA/HSPA+ Mobile Phones
  • 3G/4G Wireless Devices
  • Data Cards

Features:

  • Multi-band WCDMA/HSDPA/HSUPA/HSPA+ support
  • High efficiency
  • High linearity
  • Integrated power control
  • Compact size

Benefits:

  • Extended battery life
  • Improved data throughput
  • Reduced size and cost
  • Simplified design

The SKY77722-15 is a Power Amplifier Module (PAM) designed to deliver high efficiency and linearity for WCDMA/HSDPA/HSUPA/HSPA+ applications. It includes a multi-band power amplifier, input/output matching circuitry, and power control functions. The PAM operates with a low voltage supply, which minimizes power consumption and extends battery life. Its high linearity ensures optimal performance in demanding wireless environments. The integrated power control loop provides accurate and stable output power across all supported frequency bands. The compact size allows for easy integration into small form factor mobile devices. The SKY77722-15 is designed to meet stringent regulatory requirements for mobile communication devices. The module includes robust protection features to prevent damage from electrostatic discharge (ESD) and other electrical stresses. The PAM provides a cost-effective solution for manufacturers looking to improve the performance and efficiency of their WCDMA/HSDPA/HSUPA/HSPA+ devices. It facilitates higher data rates and improved network coverage. The advanced design of the SKY77722-15 minimizes the need for external components, reducing board space and cost. It is optimized for performance and reliability in challenging operating conditions. The module is rigorously tested to ensure consistent and dependable performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess