EN
  • EN
  • DE

TC7SZ32AFE(TE85L)

Part No TC7SZ32AFE(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358920-TC7SZ32AFE(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ32AFE(TE85L) CAD Model

Description

The TC7SZ32AFE(TE85L) is a single 2-input OR gate from Toshiba Semiconductor and Storage. This logic gate performs the OR function: the output is HIGH if at least one of the inputs is HIGH. Designed for low-voltage operation and packaged in a small form factor, it is ideal for space-constrained applications. The TE85L designation indicates a specific tape and reel packaging configuration for automated assembly.

Applications:

  • Logic Circuits: Implementing OR logic functions in digital circuits.
  • Data Selection: Used for selecting data from multiple sources based on input conditions.
  • Address Decoding: Employed in address decoding logic for memory systems.
  • Control Logic: Designing control circuits for various electronic systems.
  • Signal Routing: Routing signals based on logical OR conditions.

Features:

  • Single 2-Input OR Gate: Contains one 2-input OR gate in a single package.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, suitable for battery-powered devices.
  • High-Speed Performance: Offers fast propagation delay for quick switching speeds.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • CMOS Technology: Fabricated using CMOS technology for high noise immunity.
  • Small Package Size: Available in a small surface-mount package to conserve board space.

Benefits:

  • Simple Logic Implementation: Provides a basic OR logic function in a compact package.
  • Extended Battery Life: Low power consumption is ideal for portable electronics.
  • Reduced Board Space: Small package size allows for dense circuit board designs.
  • Fast Switching Speeds: High-speed operation enables use in high-frequency circuits.
  • Wide Operating Voltage Range: Compatible with a variety of logic levels and power supplies.

Additional Details:

The TC7SZ32AFE(TE85L) is commonly available in a SOT-23 or similar small surface-mount package. It typically operates over a temperature range of -40°C to +85°C. The propagation delay is typically in the nanosecond range. The input and output pins are designed to be compatible with TTL and CMOS logic levels. The TE85L marking indicates the specific tape and reel packaging for automated assembly, and is designed for high volume manufacturing processes. It provides a cost-effective solution for implementing basic OR logic in a wide range of digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess