EN
  • EN
  • DE

SKY77704-14

Part No SKY77704-14
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325063-SKY77704-14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77704-14 CAD Model

Description

The SKY77704-14 is a front-end module (FEM) designed for GSM/GPRS/EDGE applications in mobile devices. This module integrates a power amplifier (PA), transmit/receive (T/R) switch, and antenna switch functionality, supporting quad-band GSM operation (GSM850, GSM900, DCS1800, PCS1900). The SKY77704-14 offers a compact and efficient solution, reducing board space and simplifying the RF front-end design.

Applications

  • GSM/GPRS/EDGE Mobile Phones
  • Wireless Data Devices
  • Handheld Communication Devices

Features

  • Quad-band GSM/GPRS/EDGE support
  • Integrated Power Amplifier (PA)
  • Integrated Transmit/Receive (T/R) Switch
  • Antenna Switch functionality
  • Compact form factor
  • High efficiency

Benefits

  • Reduced PCB area
  • Simplified RF front-end design
  • Improved battery life
  • Enhanced performance
  • Lower component count

The SKY77704-14's integrated PA delivers high efficiency, which translates into longer battery life for mobile devices. The T/R switch allows the same antenna to be used for both transmitting and receiving signals, further reducing board space and component count. The antenna switch functionality provides flexibility in selecting the optimal antenna for different operating bands. The SKY77704-14 utilizes advanced HBT and CMOS technologies to achieve superior performance and efficiency. The module is designed for ease of integration into mobile device platforms and is compatible with standard surface mount assembly processes. The SKY77704-14 is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The device provides a cost-effective and high-performance solution for GSM/GPRS/EDGE applications. Furthermore, the module’s compact size allows for its easy placement in densely populated PCBs. The module undergoes rigorous testing to ensure it meets the stringent requirements of mobile communication standards. It is supplied in a compact surface-mount package, suitable for automated assembly using standard pick and place equipment. The device can also withstand lead-free reflow soldering temperatures, simplifying the assembly process. In conclusion, the SKY77704-14 is a highly integrated and efficient FEM, offering a streamlined solution for GSM/GPRS/EDGE mobile devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess