EN
  • EN
  • DE

SKY77643-61

Part No SKY77643-61
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Cellular Modules HB/MB/LB LTE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973280-SKY77643-61
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77643-61 CAD Model

Description

The Skyworks SKY77643-61 is a highly integrated multimode multiband (MMMB) Power Amplifier Module (PAM) designed for high-efficiency 2G/3G/4G mobile communication devices. This PAM supports multiple frequency bands and modes of operation, making it a versatile solution for global mobile networks.

Applications:

  • Smartphones
  • Tablets
  • Mobile Hotspots
  • Cellular IoT Devices

Features:

  • Supports GSM/GPRS/EDGE, UMTS (WCDMA), and LTE technologies.
  • Multiple bands supported: including but not limited to GSM850/900/1800/1900, UMTS Bands I/II/IV/V/VIII, and LTE Bands 1/2/3/4/5/7/8/12/13/17/18/19/20/25/26/28/38/39/40/41/66. (Band support depends on specific module configuration)
  • High efficiency power amplifier for extended battery life.
  • Integrated directional coupler for power control.
  • Low transmit power leakage.
  • Small form factor for compact mobile devices.
  • 3.3V supply voltage.

Benefits:

  • Global Compatibility: Supports a wide range of frequency bands and mobile communication standards, enabling global roaming.
  • Extended Battery Life: High efficiency design minimizes power consumption, maximizing talk time and standby time.
  • Improved Signal Quality: Excellent linearity and low noise characteristics ensure clear and reliable communication.
  • Reduced Board Space: Small form factor allows for integration into compact mobile devices.
  • Simplified Design: Integrated directional coupler simplifies power control and reduces external component count.

The SKY77643-61 PAM is an excellent choice for mobile device manufacturers seeking a high-performance, highly integrated, and globally compatible power amplifier solution.

Technical Specifications:

Technology: GSM/GPRS/EDGE, UMTS (WCDMA), LTE

Frequency Bands: Multiple (refer to datasheet for specific bands supported)

Supply Voltage: 3.3V

Operating Temperature: -30°C to +85°C

Package: Compact Module

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4862 $54.8620
23+ $4.5015 $103.5345
35+ $4.3609 $152.6315
48+ $4.2202 $202.5696
62+ $4.0795 $252.9290
83+ $3.6575 $303.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess