EN
  • EN
  • DE

S25FL256P0XMFI001

Part No S25FL256P0XMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185848-S25FL256P0XMFI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL256P0XMFI001 CAD Model

Description

The S25FL256P0XMFI001 is a 256 Mbit (32 MByte) SPI Flash memory device manufactured by Spansion (now Infineon). This device offers high performance and reliability, making it suitable for a wide range of embedded applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and system configurations.
  • Industrial Control: Employed in industrial automation systems for storing program code and data.
  • Consumer Electronics: Used in devices like set-top boxes, gaming consoles, and digital cameras for storing firmware and media content.
  • Automotive Systems: Utilized in automotive applications such as infotainment systems and engine control units (ECUs) for storing software and data.

Features:

  • Capacity: 256 Mbit (32 Mbyte) storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V or 1.8V).
  • Performance: High read/write speeds for quick data access and storage.
  • Security Features: Offers security features like password protection and block locking to protect sensitive data.
  • Advanced Sector Protection: Individual sector/block locking, offering enhanced protection against accidental or malicious program/erase.
  • Endurance: High endurance, ensuring data retention even after multiple program/erase cycles.

Benefits:

  • Reliable Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Data Access: Enables quick read and write operations, improving system performance.
  • Low Power Consumption: Offers low power consumption, extending battery life in portable devices.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Data Protection: Security features protect data from unauthorized access and modification.

Additional Details:

The S25FL256P0XMFI001 supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, allowing for flexible communication options. It also features advanced memory management capabilities, such as sector protection and block locking, to enhance data security. The device is available in a variety of packages, including SOIC, WSON, and BGA, to suit different application requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess