EN
  • EN
  • DE

SKY77517-11A

Part No SKY77517-11A
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325002-SKY77517-11A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77517-11A CAD Model

Description

The SKY77517-11A is a power amplifier module (PAM) designed for use in multimode multiband (MMMB) cellular handsets. This PAM supports GSM, GPRS, EDGE, UMTS (WCDMA), and LTE technologies. It is a key component in the RF front-end, responsible for amplifying the signal before transmission from the antenna.

Applications:

  • GSM/GPRS/EDGE/UMTS/LTE cellular handsets
  • Mobile phones
  • Wireless communication devices

Features:

  • High efficiency operation
  • Integrated power control
  • Small form factor
  • Multi-band support
  • GSM/GPRS/EDGE (GGE) mode with high efficiency at all power levels
  • UMTS/LTE mode with excellent linearity and efficiency
  • Integrated directional coupler
  • Internal voltage regulation

Benefits:

  • Improved battery life due to high efficiency
  • Reduced component count and board space due to integration
  • Enhanced signal quality and coverage
  • Simplified handset design and manufacturing
  • Cost-effective solution

Additional Details:

The SKY77517-11A typically operates within specific frequency bands depending on the cellular technology it's supporting. The exact frequency bands should be verified in the official datasheet. It is designed to meet the stringent requirements of modern cellular standards, providing both high power and low distortion. The integrated power control functionality ensures optimal performance across varying signal conditions and reduces the need for external components. The small form factor is also crucial for meeting the increasingly compact designs of modern mobile phones.

The PAM contains separate blocks for GSM/GPRS/EDGE and UMTS/LTE. It also features an integrated directional coupler, typically used for power detection and feedback control. Internal voltage regulation enhances the stability and performance of the PAM under various operating conditions. The module is typically surface-mount and requires careful PCB layout for optimal thermal and RF performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5444 $61.7760
95+ $1.2673 $120.3935
145+ $1.2277 $178.0165
195+ $1.1880 $231.6600
255+ $1.1485 $292.8675
340+ $1.0296 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess