The SKY77506-13 is a front-end module (FEM) designed for WCDMA/HSDPA/HSUPA/HSPA+ applications in cellular devices. This module integrates a WCDMA power amplifier, duplexer, and antenna switch to provide a complete RF front-end solution for multi-band operation.
Applications
- 3G/3.5G WCDMA/HSDPA/HSUPA/HSPA+ cellular handsets
- Mobile phones
- Wireless broadband devices
Features
- Multi-band WCDMA operation
- High-efficiency power amplifier
- Integrated duplexer for transmit/receive isolation
- Integrated antenna switch
- Small form factor
- Low voltage control interface
Benefits
- Reduced component count and board space
- Simplified design and manufacturing
- Improved system performance
- Enhanced reliability
- Lower power consumption
Additional Details
The SKY77506-13 FEM is optimized for performance in WCDMA/HSDPA/HSUPA/HSPA+ wireless communication. The high-efficiency power amplifier maximizes battery life and minimizes heat. The integrated duplexer provides essential isolation between transmitted and received signals. The antenna switch allows efficient band selection. Its small size aids in the miniaturization of mobile devices. The low voltage control contributes to power saving and eases integration with digital baseband processors.