EN
  • EN
  • DE

SKY77425-16

Part No SKY77425-16
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324975-SKY77425-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77425-16 CAD Model

Description

The SKY77425-16 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for use in mobile communication devices. This PAM supports GSM/GPRS/EDGE multi-band operations, offering a compact and efficient solution for amplifying radio frequency (RF) signals in cellular handsets. It integrates multiple components, including the power amplifier, impedance matching circuitry, and harmonic filtering, into a single, surface-mount module, thus minimizing board space and simplifying the design process.

Applications:

  • GSM/GPRS/EDGE mobile phones
  • Handheld communication devices
  • Wireless data terminals

Features:

  • GSM/GPRS/EDGE Multi-Band Support: Operates across multiple GSM frequency bands, including 850MHz, 900MHz, 1800MHz, and 1900MHz.
  • High Efficiency: Provides high power-added efficiency (PAE), which reduces power consumption and extends battery life in mobile devices.
  • Integrated Impedance Matching: Includes internal impedance matching circuitry to optimize performance and minimize external component count.
  • Integrated Harmonic Filtering: Reduces unwanted harmonic emissions, ensuring compliance with regulatory standards and improving signal quality.
  • Compact Size: Small surface-mount package minimizes board space requirements.
  • Low Voltage Operation: Designed for low voltage operation, typically 3.2V to 4.8V, making it suitable for battery-powered devices.

Benefits:

  • Extended Battery Life: High efficiency operation minimizes power consumption, resulting in longer battery life for mobile devices.
  • Simplified Design: Integrated components reduce the complexity of RF front-end design, speeding up time-to-market.
  • Reduced Board Space: Compact module size allows for smaller and more streamlined mobile device designs.
  • Improved Signal Quality: Integrated harmonic filtering ensures compliance with regulatory standards and enhances signal clarity.
  • Cost-Effective Solution: Integrated design reduces the need for external components, lowering overall system cost.

The SKY77425-16 is a highly integrated and efficient PAM designed to meet the demands of modern mobile communication devices. Its multi-band support, high efficiency, and compact size make it an ideal choice for GSM/GPRS/EDGE applications. The module includes internal impedance matching and harmonic filtering, simplifying the design process and improving signal quality. This PAM enables manufacturers to create smaller, more efficient, and cost-effective mobile devices with extended battery life.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess