EN
  • EN
  • DE

SKY77366-12

Part No SKY77366-12
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837830-SKY77366-12
Ultra Librarian 3D Model Ultra Librarian SKY77366-12 CAD Model

Description

The SKY77366-12 is a highly integrated Power Amplifier Module (PAM) developed by Skyworks Solutions Inc. It is designed to support multimode multiband (MMMB) operation, catering to 2G, 3G, and 4G cellular standards. This PAM combines multiple functions into a single compact package, simplifying design and reducing the size of mobile devices.

Applications:

  • Smartphones
  • Mobile Phones
  • Cellular Tablets
  • Mobile Hotspots
  • Data Cards

Features:

  • Supports GSM, GPRS, EDGE, UMTS, HSPA, and LTE technologies across multiple frequency bands.
  • High power efficiency for improved battery life.
  • Integrated power control circuitry for optimized performance.
  • Compact surface-mount package.
  • 50-ohm input and output impedance matching.

Benefits:

  • Prolonged battery life in mobile devices due to high efficiency.
  • Reduced PCB footprint, enabling smaller device designs.
  • Simplified integration and lower BOM cost due to integrated functionality.
  • Improved system performance with optimized power control.
  • Enhanced reliability and reduced manufacturing complexity.

Additional Details:

The SKY77366-12 typically includes a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier and CMOS control circuitry. Internal matching networks and a directional coupler for power detection are also integrated. The module is controlled via a MIPI interface and operates across a range of supply voltages. The specific frequency bands supported depend on the configuration and variant, with detailed specifications available in the product datasheet. The device is designed to meet rigorous regulatory requirements for cellular devices and is optimized for high-volume manufacturing.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess