EN
  • EN
  • DE

MT41J512M8RA-15E:D

Part No MT41J512M8RA-15E:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940827-MT41J512M8RA-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J512M8RA-15E:D CAD Model

Description

The MT41J512M8RA-15E:D is a high-performance DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide a low-voltage, high-bandwidth solution for demanding applications requiring substantial memory capacity and speed. It operates at 1.35V, offering power efficiency suitable for mobile and embedded systems.

Applications

  • Embedded Systems: Used in applications needing low power and high memory bandwidth.
  • Networking Devices: Implemented in routers, switches, and other networking equipment for packet buffering and processing.
  • Industrial Computing: Deployed in industrial PCs and control systems requiring reliable memory performance.
  • Automotive Applications: Used in automotive infotainment and advanced driver-assistance systems (ADAS).
  • Consumer Electronics: Found in set-top boxes, smart TVs, and gaming consoles.

Features

  • DDR3L Technology: Utilizes DDR3L (Low Voltage) technology operating at 1.35V.
  • 512Mb Density: Offers a memory density of 512Mb (512 Megabits).
  • x8 Organization: Organized as 512M x 8, allowing for efficient data access.
  • Data Rate: Operates at a data rate of up to 1600 MT/s (MegaTransfers per second) with a -15E speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for power saving.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Bandwidth: Provides fast data transfer rates, enhancing overall system performance.
  • Low Power Consumption: DDR3L technology reduces power consumption, extending battery life in portable devices.
  • Reliable Performance: Designed for stable and consistent performance in demanding environments.
  • Large Memory Capacity: 512Mb density supports complex applications and multitasking.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The MT41J512M8RA-15E:D conforms to JEDEC standards, ensuring compatibility with other DDR3L-compliant devices. It supports various timing parameters and operational modes as defined by the DDR3L specification. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating environments.

The part number MT41J512M8RA-15E:D specifies the following: MT indicates Micron Technology, 41 represents DDR3L SDRAM, J signifies the specific generation, 512M8 denotes 512Mb density with x8 organization, RA refers to the package and specific features, -15E indicates the speed grade (1600 MT/s), and :D often represents specific revisions or testing grades.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess