EN
  • EN
  • DE

SKY77359-5

Part No SKY77359-5
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837827-SKY77359-5
Ultra Librarian 3D Model Ultra Librarian SKY77359-5 CAD Model

Description

The SKY77359-5 is a power amplifier module (PAM) designed by Skyworks Solutions Inc. It supports multimode multiband (MMMB) operation, primarily for 2G, 3G, and 4G cellular standards. This PAM integrates multiple functions into a single, compact package, reducing the need for numerous discrete components on the device's circuit board.

Applications:

  • Mobile phones
  • Smartphones
  • Cellular-enabled tablets
  • IoT devices with cellular connectivity

Features:

  • Supports GSM, GPRS, EDGE, UMTS, and LTE technologies.
  • High efficiency, improving battery life in mobile devices.
  • Integrated power control for optimized performance across different operating conditions.
  • Compact form factor, minimizing PCB footprint.
  • 50-ohm input and output impedance, simplifying integration with other RF components.

Benefits:

  • Extended battery life for mobile devices due to high efficiency.
  • Reduced PCB space requirements, allowing for smaller and more compact device designs.
  • Simplified design and integration process due to integrated functionality.
  • Improved overall system performance through optimized power control.
  • Enhanced reliability due to fewer external components and reduced assembly complexity.

Additional Details:

The SKY77359-5 incorporates a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier, along with a CMOS controller. It includes input and output matching networks, interstage matching, and a directional coupler detector. The PAM is typically controlled via a MIPI interface. The specific frequency bands supported depend on the exact configuration and variant of the SKY77359 series, and detailed specifications can be found in the product datasheet.

The module is designed to meet stringent regulatory requirements for cellular devices and is optimized for high-volume manufacturing.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess