EN
  • EN
  • DE

HX432C16PB3K2/32

Part No HX432C16PB3K2/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64x2 UDIMM HyperX FURY Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945963-HX432C16PB3K2/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16PB3K2/32 CAD Model

Description

The Kingston HyperX Fury HX432C16PB3K2/32 is a 32GB (2x16GB) DDR4 3200MHz CL16 dual-channel memory kit designed for high-performance desktop PCs. Part of the HyperX Fury series, this kit is optimized for gaming, content creation, and other demanding applications. It features a low-profile black heat spreader and supports Intel XMP for easy overclocking, offering a blend of performance and style. The dual-channel configuration allows for increased bandwidth when used with compatible motherboards.

Applications

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Systems
  • Video Editing Workstations
  • 3D Rendering Machines

Features

  • 32GB Kit (2x16GB Modules)
  • DDR4 Technology
  • 3200MHz Speed
  • DIMM Form Factor
  • CL16 CAS Latency
  • Black Low-Profile Heat Spreader
  • Intel XMP Support
  • Dual-Channel Kit

Benefits

  • Increased Performance: Experience faster application loading, smoother gaming, and improved multitasking.
  • Enhanced Responsiveness: Benefit from reduced latency and enhanced system responsiveness, even when running demanding applications.
  • Easy Overclocking: Intel XMP support allows for easy overclocking to achieve optimal performance.
  • Low-Profile Design: The low-profile heat spreader ensures compatibility with a wider range of CPU coolers.
  • Dual-Channel Performance: Optimized for dual-channel motherboards for increased bandwidth.
  • Reliable Operation: Kingston HyperX memory is rigorously tested to ensure stability and reliability.

Technical Specifications

The HX432C16PB3K2/32 kit includes two 16GB DDR4 modules, each featuring a 288-pin DIMM design and operating at a voltage of 1.35V. It supports Intel XMP, allowing for easy overclocking on compatible systems. The black, low-profile heat spreader helps to dissipate heat, even in compact systems. The timings are CL16 with a latency of 16-18-18. The dual-channel configuration is optimized for use with compatible motherboards.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess