EN
  • EN
  • DE

SKY77186-13

Part No SKY77186-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324929-SKY77186-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77186-13 CAD Model

Description

The SKY77186-13 is a Power Amplifier Module (PAM) developed by Skyworks Solutions Inc. It is specifically designed for quad-band GSM/GPRS/EDGE applications in mobile devices. This module integrates a high-efficiency power amplifier, input and output matching circuitry, and a power control interface, providing a complete and compact solution for power amplification in GSM/GPRS/EDGE systems. It supports the GSM850, EGSM900, DCS1800, and PCS1900 bands.

Applications:

  • GSM/GPRS/EDGE Mobile Phones
  • Wireless Data Terminals
  • Portable Communication Devices
  • Cellular IoT Devices

Features:

  • Quad-Band Operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Efficiency: Maximizes battery life by minimizing power consumption.
  • Integrated Matching Networks: Simplifies board design and reduces external component count.
  • Power Control Interface: Enables precise control of output power.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • GSM/GPRS/EDGE Compliant: Meets the requirements of GSM/GPRS/EDGE standards.
  • Low Harmonics: Reduces spurious emissions to comply with regulatory limits.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, increasing the operating time of mobile devices.
  • Simplified Design: Integrated matching and power control simplify the design process, reducing development time.
  • Reduced BOM Costs: Fewer external components are required, lowering the overall bill of materials.
  • Enhanced Performance: Optimized power amplification ensures reliable communication and data transfer.
  • Smaller Device Size: Compact form factor enables integration into smaller, more portable devices.

Additional Details:

The SKY77186-13 is designed for optimal performance in demanding mobile communication environments. Its power control interface allows for dynamic adjustment of output power, enabling efficient operation across a range of signal conditions. The module uses advanced semiconductor technology to achieve high linearity and low noise. Specific electrical characteristics, application notes, and handling precautions are available in the official datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess