EN
  • EN
  • DE

SKY74117-13A

Part No SKY74117-13A
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324881-SKY74117-13A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY74117-13A CAD Model

Description

The SKY74117-13A, from Skyworks Solutions Inc., is an advanced front-end module (FEM) designed for a variety of wireless communication applications. This highly integrated module incorporates a power amplifier (PA), a low-noise amplifier (LNA), a transmit/receive (T/R) switch, and impedance matching components, all within a compact package. This FEM is engineered to enhance the performance and efficiency of wireless devices by optimizing signal amplification and reception.

Applications:

  • 4G/LTE Mobile Devices: Enhances RF performance in smartphones, tablets, and mobile hotspots.
  • Cellular IoT Devices: Provides reliable wireless connectivity for IoT devices like smart sensors and asset trackers.
  • Wireless Broadband Devices: Used in USB dongles and mobile routers to improve data transmission rates and signal strength.
  • Portable Navigation Devices: Supports wireless communication capabilities in GPS devices and other navigation systems.
  • Automotive Telematics: Integrated into vehicle communication systems for emergency calls, remote diagnostics, and infotainment.

Features:

  • High-Efficiency Power Amplifier (PA): Ensures maximum power output with minimal power consumption, extending battery life.
  • Integrated Low-Noise Amplifier (LNA): Improves receiver sensitivity by amplifying weak signals while minimizing noise.
  • Transmit/Receive (T/R) Switch: Facilitates efficient and rapid switching between transmit and receive modes.
  • Integrated Impedance Matching Networks: Simplifies design and reduces external component count.
  • Compact Form Factor: Enables easy integration into small and portable devices.
  • Multiple Band Support: Designed to operate across a wide range of frequency bands for global compatibility.

Benefits:

  • Increased Battery Life: The high-efficiency PA reduces power consumption, resulting in longer battery life for mobile devices.
  • Improved Signal Reception: The LNA enhances receiver sensitivity, providing better signal reception in weak signal areas.
  • Simplified Design: The integrated components and impedance matching networks reduce design complexity and time-to-market.
  • Reduced BOM Costs: Lower component count translates to reduced bill of materials costs and improved system reliability.
  • Enhanced Wireless Performance: Optimizes signal strength and quality for reliable communication.
  • Global Compatibility: Wideband operation ensures compatibility with various wireless networks around the world.

Additional Details:

The SKY74117-13A is designed to meet the demanding requirements of modern wireless communication systems, offering high linearity and low harmonic distortion. It supports advanced modulation schemes, including QPSK, 16QAM, and 64QAM, ensuring compatibility with a wide range of communication protocols. The integrated T/R switch provides excellent isolation, minimizing signal leakage and maximizing system performance. This module is manufactured using advanced semiconductor technology, ensuring high reliability and performance over a wide temperature range. It is an ideal choice for applications requiring high performance, low power consumption, and compact size. Furthermore, the SKY74117-13A complies with RoHS standards, making it environmentally friendly and suitable for global markets.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess