EN
  • EN
  • DE

SLA307TFOE

Part No SLA307TFOE
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 325440-SLA307TFOE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA307TFOE CAD Model

Description

The SLA307TFOE is a unipolar stepping motor driver manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to efficiently control and drive unipolar stepper motors, commonly used in various precision motion control applications.

Applications

  • Printers: Used for paper feeding and print head positioning.
  • Scanners: Employed for precise movement of the scanning head.
  • Office Automation Equipment: Found in devices such as fax machines and copiers.
  • Robotics: Integrated into robotic systems for accurate motor control in different axes of movement.
  • Automated Teller Machines (ATMs): Controls the movement of components within the ATM.

Features

  • Unipolar Stepping Motor Driver: Specifically designed for unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent and thermal shutdown protection for enhanced reliability.
  • High Efficiency: Optimizes power consumption for efficient motor driving.
  • Compact Package: Allows for easy integration into various applications due to its small size.
  • Simple Control Interface: Easy to control with standard logic signals.

Benefits

  • Precise Motor Control: Provides accurate and reliable control of unipolar stepper motors.
  • Increased Reliability: Integrated protection circuits prevent damage from overcurrent and thermal overload.
  • Reduced Power Consumption: High efficiency design minimizes power usage, contributing to energy savings.
  • Simplified System Design: Compact package and simple control interface streamline system integration.
  • Cost-Effective Solution: Offers a balance of performance and cost for various motor control applications.

Additional Details

The SLA307TFOE requires a suitable power supply for operation and appropriate heat sinking to manage thermal dissipation under high load conditions. Datasheets provided by Epson detail the precise voltage and current requirements, as well as recommended heat sink specifications. Proper implementation, following the manufacturer's guidelines, is essential for optimal performance and longevity of the component. The device operates using standard digital logic levels for its control inputs, making it compatible with microcontrollers and other digital control systems.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess