EN
  • EN
  • DE

SKY66008-11-EVB

Part No SKY66008-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Amplifier
Frequency 900MHz ~ 990MHz
For Use With/Related Products SKY66008-11
Supplied Contents Board(s)
Base Product Number SKY66008
Other Names 863-2065
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Win Source Part Number 1283412-SKY66008-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66008-11-EVB CAD Model

Description

The SKY66008-11-EVB is an evaluation board designed for assessing the performance of the SKY66008-11, a high-efficiency RF front-end module (FEM) intended for ISM band applications, particularly those operating in the 915 MHz frequency range. This evaluation board provides a platform for engineers to evaluate the module's capabilities in a laboratory setting.

Applications

  • Evaluation of RF front-end module performance in ISM band applications
  • Prototyping and development of wireless sensor networks
  • Testing of range and power consumption in IoT devices
  • Verification of compliance with relevant regulatory standards

Features

  • Includes the SKY66008-11 RF front-end module
  • Features SMA connectors for antenna connections
  • Offers readily accessible test points for measuring RF signals
  • Includes a USB interface for configuration and monitoring purposes
  • Is supplied with software tools for configuration and performance analysis

Benefits

  • Simplifies the evaluation of the SKY66008-11 RF front-end module.
  • Provides a development platform for wireless communication systems.
  • Reduces design time and effort for IoT solutions.
  • Facilitates comprehensive testing of the module's performance characteristics.

Additional Details

The SKY66008-11 is a high-efficiency RF front-end module designed for long-range wireless communication in the 915 MHz ISM band. The SKY66008-11-EVB includes all necessary components for evaluating the module's performance. Engineers can use the board to measure key parameters such as output power, efficiency, and receiver sensitivity. The board aids in confirming compliance with relevant regulatory requirements. This allows for rapid prototyping and deployment of ISM band wireless devices. The board's USB interface and included software simplify the configuration and testing process.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess