The SKY65766-13 is a high-performance front-end module (FEM) designed for high-power WiFi applications in the 2.4 GHz band. Manufactured by Skyworks Solutions Inc., this FEM integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. It is optimized for demanding applications requiring high output power and excellent linearity.
Applications:
- WiFi 802.11b/g/n/ax applications
- Wireless Routers
- Access Points
- Wireless Repeaters
- IoT Devices with WiFi Connectivity
- Smart Home Devices
Features:
- Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
- High Output Power: Delivers robust signal strength for extended range.
- Low Noise Figure: Improves receiver sensitivity and signal quality.
- LNA Bypass Mode: Allows for flexible receiver configurations.
- Compact Package: Enables integration into small form-factor devices.
- High Linearity: Ensures signal integrity and minimizes distortion.
Benefits:
- Extended WiFi Range: High output power increases the coverage area.
- Improved Data Rates: Enhanced signal quality supports higher data throughput.
- Reduced System Cost: Integration of multiple functions reduces component count.
- Smaller Footprint: Compact package enables smaller and more efficient designs.
- Simplified Design: Integrated matching simplifies the layout and reduces development time.
Additional Details:
The SKY65766-13 FEM operates on a single positive supply voltage. The power amplifier is designed for high efficiency, minimizing power consumption. The LNA provides low noise amplification to improve receiver sensitivity, while the T/R switch allows for efficient sharing of the antenna between the transmitter and receiver. The LNA bypass mode allows the receiver to operate even when the LNA is not required, further reducing power consumption. The module is designed to meet the stringent requirements of modern WiFi applications, including those using 802.11ax (WiFi 6) standards. It is commonly used in routers, access points, and other wireless devices where performance and reliability are critical.
The device is available in a compact QFN package. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The SKY65766-13 uses advanced Gallium Arsenide (GaAs) technology to achieve high performance and efficiency.