EN
  • EN
  • DE

CT16G48C40U5GT.8A1

Part No CT16G48C40U5GT.8A1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR5-4800B 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448102-CT16G48C40U5GT.8A1
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT16G48C40U5GT.8A1 CAD Model

Description

The CT16G48C40U5GT.8A1 by Crucial is a cutting-edge DDR5 4800 Module, designed with 288 pins to ensure wide compatibility with the latest motherboards that support DDR5 memory standards. This module boasts a capacity of 16GB under the configuration of DDR5-4800B 2Gx64 UDIMM 1Rx8, offering substantial bandwidth and speed improvements over its predecessors. As a single rank (1Rx8) UDIMM module, it is tailored for high-speed data processing and efficiency, making it an ideal choice for gaming, video editing, and professional applications that demand high memory bandwidth and lower latency. Manufactured by Crucial, a brand known for its reliability and superior performance in the memory market, this DDR5 module ensures stability and durability, backed by a robust testing process. Its compatibility with the latest platforms allows users to leverage the advancements in DDR5 technology, including improved power management and greater data integrity measures, enhancing the overall system performance and user experience.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess