EN
  • EN
  • DE

SKY65206-13

Part No SKY65206-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description WLAN 802.11b/g Intera? Front-End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324831-SKY65206-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65206-13 CAD Model

Description

The SKY65206-13 from Skyworks Solutions Inc. is a front-end module (FEM) designed for 2.4 GHz WLAN applications. It integrates a high-performance power amplifier (PA), a low-noise amplifier (LNA) with bypass functionality, and a transmit/receive (T/R) switch. This module is intended to enhance the efficiency, range, and overall performance of wireless local area network (WLAN) systems operating within the 2.4 GHz ISM band.

Applications:

  • Wireless Routers: Improves signal strength and range in home and enterprise routers.
  • Wireless Access Points: Enhances coverage and performance of access points in various environments.
  • IoT Devices: Provides reliable 2.4 GHz WLAN connectivity for Internet of Things applications.
  • Wireless Repeaters: Used in repeaters to extend the range of existing wireless networks.
  • Set-Top Boxes: Enables wireless connectivity in set-top boxes for media streaming.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier with Bypass: Enhances receiver sensitivity with a bypass mode for flexibility.
  • 2.4 GHz Operation: Designed for operation in the 2.4 GHz ISM band.
  • Compact Package: Small form factor for space-constrained applications.
  • High Linearity: Ensures excellent signal quality and minimizes distortion.

Benefits:

  • Extended Range: High output power PA enables greater transmission range.
  • Improved Signal Quality: Low noise figure LNA enhances receiver sensitivity, leading to improved signal reception.
  • Increased Efficiency: Optimized design minimizes power consumption, resulting in longer battery life for portable devices.
  • Simplified Design: Integrated module reduces the complexity of WLAN system design.
  • Reduced Component Count: Minimizes the number of external components needed, reducing board space and cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation.

Additional Details:

The SKY65206-13 operates within the 2.4 GHz frequency range, supporting IEEE 802.11b/g/n standards. The integrated power amplifier delivers high output power while maintaining excellent linearity, ensuring minimal signal distortion. The LNA improves receiver sensitivity, enabling the detection of weak signals. The T/R switch facilitates efficient antenna sharing between the transmitter and receiver. The device typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package makes it suitable for space-constrained applications. The module is designed to meet stringent requirements for WLAN applications, providing high performance and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess