EN
  • EN
  • DE

SKY65099-360LF

Part No SKY65099-360LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description Amplifier, LNA, 700-2700 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014338-SKY65099-360LF
Categories RF Amplifiers
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65099-360LF CAD Model

Description

The SKY65099-360LF is a high-performance, highly integrated Front-End Module (FEM) designed for high-power Industrial, Scientific, and Medical (ISM) band applications. This FEM supports a wide range of wireless standards and offers excellent linearity and efficiency, making it suitable for demanding applications.

Applications:

  • ISM band radios (902-928 MHz)
  • Smart metering
  • Wireless sensors
  • Remote control systems
  • IoT devices operating in the 915 MHz band

Features:

  • Integrated LNA, PA, and T/R switch
  • High transmit power
  • Low noise figure
  • High linearity
  • Compact size
  • Single 3.3V supply
  • Low insertion loss

Benefits:

  • Increased range and reliability of wireless communication
  • Reduced bill of materials (BOM) cost due to integration
  • Simplified design and faster time-to-market
  • Improved system performance in noisy environments
  • Extended battery life in portable applications

Additional Details:

The SKY65099-360LF operates in the 902-928 MHz frequency range. It features a high-efficiency power amplifier (PA) that delivers significant output power while maintaining excellent linearity. The integrated low-noise amplifier (LNA) provides a low noise figure, improving receiver sensitivity. The transmit/receive (T/R) switch enables efficient time-division duplexing (TDD) operation. The module is housed in a compact surface-mount package, facilitating easy integration into various applications. It is designed to meet the stringent requirements of ISM band applications, offering robust performance and reliability. The SKY65099-360LF is also suitable for applications requiring long-range communication and high data rates. Its high linearity ensures minimal distortion of the transmitted signal, resulting in improved data integrity. This module is an ideal choice for developers seeking a high-performance, integrated solution for their ISM band wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1861 $72.7444
8+ $14.9219 $119.3752
12+ $14.4555 $173.4660
17+ $13.9893 $237.8181
22+ $13.5230 $297.5060
29+ $12.1240 $351.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess