EN
  • EN
  • DE

SKY13703-16

Part No SKY13703-16
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837802-SKY13703-16
Ultra Librarian 3D Model Ultra Librarian SKY13703-16 CAD Model

Description

The SKY13703-16 is a high-performance RF switch from Skyworks Solutions Inc., designed for a variety of wireless applications requiring low insertion loss and high isolation. This switch is specifically engineered to provide optimal performance in demanding RF environments.

Applications

  • Cellular Handsets: Used in mobile phones for antenna switching, band selection, and mode selection.
  • Wireless LAN (WLAN): Implemented in WLAN devices for switching between different antennas or frequency bands.
  • Bluetooth Devices: Used in Bluetooth modules for antenna selection and signal routing.
  • GPS Devices: Employed in GPS receivers for switching between different antenna inputs or filter paths.
  • ISM Band Applications: Suitable for various Industrial, Scientific, and Medical (ISM) band applications, such as remote control systems and wireless sensors.

Features

  • High Isolation: Provides excellent isolation between switched paths, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Positive Voltage Control: Simplifies integration with control circuitry through positive voltage control.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Wide Frequency Range: Operates effectively across a wide range of frequencies, making it versatile for different wireless standards.

Benefits

  • Improved Signal Integrity: High isolation and low insertion loss contribute to improved signal quality and reduced interference.
  • Enhanced System Performance: Enables more efficient signal routing and selection, leading to better overall system performance.
  • Simplified Design: Positive voltage control simplifies integration with control circuitry and reduces design complexity.
  • Reduced Board Space: Compact package saves valuable board space, allowing for more compact and efficient designs.
  • Versatile Application: Wide frequency range makes it suitable for a variety of wireless standards and applications.

Additional Details

The SKY13703-16's key specifications include parameters such as insertion loss, isolation, return loss, switching speed, and power handling capability. These parameters are optimized to provide high performance in demanding RF environments. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

This switch is controlled by applying a positive voltage to the control pins. Depending on the control voltage levels, different paths are selected, allowing for flexible signal routing. The high isolation between the paths ensures that signals are routed correctly and that unwanted signals are suppressed effectively.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess