EN
  • EN
  • DE

SKY13414-485LFNP

Part No SKY13414-485LFNP
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category RF/IF and RFID
Family RF Switches
Win Source Part Number 190344-SKY13414-485LFNP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY13414-485LFNP CAD Model

Description

The SKY13414-485LFNP is a high-performance, single-pole, double-throw (SPDT) switch designed for diverse wireless applications. This switch provides low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs.

Applications

  • Cellular LTE and 5G applications
  • Wi-Fi 6/6E systems
  • Antenna tuning units
  • Handheld devices
  • Wireless infrastructure

Features

  • Low insertion loss
  • High isolation
  • High linearity
  • Positive voltage control
  • Compact package

Benefits

  • Improved signal strength and range due to low insertion loss.
  • Reduced interference and improved overall system performance due to high isolation.
  • Maintained signal quality and minimal distortion due to high linearity.
  • Simplified integration and control with positive voltage control.
  • Ideal for small form-factor devices due to the compact package size.

Additional Details

The SKY13414-485LFNP SPDT switch finds extensive use in cellular LTE and emerging 5G applications for efficiently switching between various frequency bands and antenna configurations. The low insertion loss ensures minimal signal power loss during switching operations, which translates to better signal strength and extended range. The high isolation feature prevents unwanted signals from leaking between different ports, enhancing overall system performance by minimizing interference. The high linearity ensures that the integrity of the signal is maintained, preventing signal distortion and enabling reliable communication. Wi-Fi 6/6E systems also leverage the SKY13414-485LFNP for similar benefits in antenna selection and signal routing. In antenna tuning units, the switch facilitates dynamic impedance matching for optimal antenna performance. Its compact package makes it well-suited for integration into handheld devices with stringent size constraints. The switch is controlled via a positive voltage, simplifying its integration into various system architectures. The robust design ensures dependable operation in demanding wireless environments.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4645 $58.5800
100+ $1.2024 $120.2400
150+ $1.1642 $174.6300
205+ $1.1273 $231.0965
270+ $1.0892 $294.0840
355+ $0.9771 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess